ISO 16100-5

Industrial automation systems and integration — Manufacturing software capability profiling for interoperability — Part 5: Methodology for profile matching using multiple capability class structures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2009
Status: active
Page Count: 58
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This part of ISO 16100 specifies the methods and rules for matching existing manufacturing software unit (MSU) capability profiles and required capability profiles derived from multiple capability class structures. The methods and rules allow MSUs in manufacturing applications to be evaluated for interoperability and, in some cases, for interchangeability.

The following are outside the scope of this part of ISO 16100:

- services for creating, registering and accessing the various templates for the reference manufacturing domain models, the manufacturing domain data and the capability class structures;

- the conformance tables that reference Type 1 services defined and specified in ISO 16100-3;

- additional services needed for managing these templates in a database or equivalent object repository.

Document History

ISO 16100-5
March 1, 2009
Industrial automation systems and integration — Manufacturing software capability profiling for interoperability — Part 5: Methodology for profile matching using multiple capability class structures
This part of ISO 16100 specifies the methods and rules for matching existing manufacturing software unit (MSU) capability profiles and required capability profiles derived from multiple capability...

References

Advertisement