SNZ - AS/NZS 3004.1

Electrical installations—Marinas and recreational boats Part 1: Marinas

inactive
Organization: SNZ
Publication Date: 19 November 2008
Status: inactive
Page Count: 28
scope:

This Part of AS/NZS 3004 sets out requirements for electrical installations associated with marinas supplied at low-voltage a.c. supply systems (i.e. exceeding 50 V a.c. but not exceeding 1 000 V a.c.).

It includes requirements for electrical installations in marinas intended to supply electrical power to recreational boats. The requirements for installations in recreational boats are given in Part 2 of this Standard.

It includes requirements for the periodic inspection and testing of marinas.

NOTE:

This Standard does not require specific instruction notices to be provided either on a recreational boat or on a marina. However, it is recommended that the marina operator provide each recreational boat operator intending to connect a recreational boat to the marina low-voltage electrical supply with a copy of an instruction notice containing at least the information set out in Appendix A or Appendix B, as appropriate.

Document History

June 27, 2014
Electrical installations-Marinas and boats Part 1: Marinas
This Standard sets out requirements for electrical installations associated with marinas supplied by low-voltage a.c. supply systems (i.e. exceeding 50 V a.c. but not exceeding 1000 V a.c.). The...
AS/NZS 3004.1
November 19, 2008
Electrical installations—Marinas and recreational boats Part 1: Marinas
This Part of AS/NZS 3004 sets out requirements for electrical installations associated with marinas supplied at low-voltage a.c. supply systems (i.e. exceeding 50 V a.c. but not exceeding 1 000 V...

References

Advertisement