ISO 9445-2
Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 2: Wide strip and plate/sheet
| Organization: | ISO |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This part of ISO 9445 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel wide strip and plate/sheet, in thicknesses from 0,30 mm to 8,0 mm and in rolling widths from 600 mm to 2 100 mm. It also applies to slit cold-rolled wide strip in widths less than 600 mm manufactured from wide strip by longitudinal slitting and to cut lengths manufactured from such strip.
Document History