ISO/IEC TR 15446
Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets
| Organization: | ISO |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Information coding): | 35.040 |
scope:
This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408. It is also applicable to PPs and STs compliant with Common Criteria Version 3.1 [1], a technically identical standard published by the Common Criteria Management Board, a consortium of governmental organizations involved in IT security evaluation and certification.
This Technical Report is not intended as an introduction to evaluation using ISO/IEC 15408. Readers who seek such an introduction should read Part 1 of ISO/IEC 15408.
This Technical Report does not deal with associated tasks beyond PP and ST specifications such as PP registration and the handling of protected intellectual property.
Document History