AHRI 880

Performance Rating of Air Terminals

inactive
Buy Now
Organization: AHRI
Publication Date: 1 January 2008
Status: inactive
Page Count: 16
scope:

This standard applies to air control devices used in air distribution systems. These devices provide control of air volume with or without temperature control by one or more of the following means and may or may not include a fan:

Fixed or adjustable directional vanes (i.e. Bypass Air Terminal)

Pressure dependent volume dampers or valves (including air induction nozzles and Dampers)

Pressure compensated volume dampers or valves (including air induction nozzles and Dampers)

Integral heat exchange

On/off fan control

Variable speed fan control 

Integral Diffuser Air Terminals

Exclusions. This standard does not apply to registers, diffusers and grilles or to products specifically covered by ARI Standard 410 or ARI Standard 440.

Purpose. The purpose of this standard is to establish for Air Terminals: definitions; classifications; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

January 1, 2017
Performance Rating of Air Terminals
This standard applies to air control devices used in air distribution systems. These devices provide control of air volume with or without temperature control by one or more of the following means...
January 1, 2011
Performance Rating of Air Terminals
This standard applies to air control devices used in air distribution systems. These devices provide control of air volume with or without temperature control by one or more of the following means...
AHRI 880
January 1, 2008
Performance Rating of Air Terminals
This standard applies to air control devices used in air distribution systems. These devices provide control of air volume with or without temperature control by one or more of the following means...
880
January 1, 1998
Air Terminals
A description is not available for this item.
880
January 1, 1998
Air Terminals
This standard applies to air control and distribution devices used in commercial air distribution systems which are ducted air devices and provide control of air volume and/or air temperature by one...
880
January 1, 1994
Air Terminals
A description is not available for this item.

References

Advertisement