SNZ - AS/NZS 3190
Approval and test specification— Residual current devices (currentoperated earth-leakage devices)
| Organization: | SNZ |
| Publication Date: | 27 February 2009 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This Standard applies to residual current devices and residual current relays intended to isolate supply or initiate a 'tripping' signal to isolate supply to protected circuits, socket-outlets or equipment in the event of a current flow to earth, which exceeds a predetermined level, and-
(a) have rated residual currents not exceeding 300 mA;
(b) have rated load currents not exceeding 125 A a.c.; and
(c) designed for use at low voltage.
The devices may be fixed or portable or, may be integral with a switching device or miniature overcurrent circuit breaker or, may be supplied as a separate attachment.
This Standard does not apply to-
(i) devices intended to be used with a particular circuit breaker other than a miniature overcurrent circuit-breaker, as defined in AS/NZS 3111 or AS/NZS 60898.1; or
(ii) devices intended to protect an electricity authority distribution system; or
(iii) devices for the protection of equipment for mines and covered by the AS 2081 series of Standards.
Document History