IEC 62505-2

Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2009
Status: inactive
Page Count: 30
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62505 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on traction systems having an UNm above 1 kV up to 52 kV.

This International Standard is also applicable to two-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) connected in the following manner either:

- one pole supplying the connection to the contact line of the track, the other supplying the connection to the feeder cable which runs alongside the same track and is used to boost the track voltage at regular intervals in combination with autotransformers;

- or the two poles of the disconnector, earthing switch or switch (switch-disconnector or general purpose switch) are connected in series to provide secure isolation (i.e. two breaks in series).

Document History

February 1, 2016
Railway applications – Fixed installations – Particular requirements for AC switchgear – Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
This part of IEC 62505 is applicable to single-pole, two-pole and three-pole alternating current (a.c.) disconnectors, earthing switches and switches which are: • designed for indoor or outdoor...
IEC 62505-2
March 1, 2009
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 2: Single-phase disconnectors, earthing switches and switches with Un above 1 kV
This part of IEC 62505 is applicable to single-phase a.c. one-pole disconnectors, earthing switches and switches (switch-disconnectors and general purpose switches) designed for indoor or outdoor...

References

Advertisement