ETSI - TS 102 624-3
Broadband Radio Access Networks (BRAN); HiperMAN; Conformance Testing for the Network layer of HiperMAN/WiMAX terminal devices; Part 3: Abstract Test Suite (ATS)
| Organization: | ETSI |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 52 |
scope:
The present document contains the Abstract Test Suite (ATS) to test BRAN HiperMAN/WiMAX terminal devices for conformance across WiMAX networks.
The objective of the present document is to provide a basis for conformance tests for WiMAX terminal equipment giving a high probability of air interface inter-operability between different manufacturers' WiMAX equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [40] and ISO/IEC 9646-2 [41]) as well as the ETSI rules for conformance testing (ETS 300 406 [36] are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the SS side ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of the MS side ATS.
Document History