DSF/IEC 62610-1 TS Ed. 1.0 - 48D/393/DTS
Mechanical structures for electronic equipment - Thermal management for cabinets in accordance wit IEC 60297 and IEC 60917 - Part 1: Design guide: Interface dimensions and provisions for electrical advanced cooling systems (Peltier effect)
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This standard provides guidelines for the installation of advanced cooling systems (Peltier- Effect) within cabinets of the IEC 60297 (19") and IEC 60917 (25mm) series. The cooling performance is in direct relation with mounting location within a cabinet. Three typical mounting locations are defined: Mounting location 1: Cabinet with advanced cooling system inside or outside mounted for the cooling of a whole cabinet. Mounting location 2: Cabinet with advanced cooling system top mounted for the cooling of a whole cabinet. Mounting location 3: Cabinet with inbuilt advanced cooling system in form of a subrack for hot spot cooling.
Document History