IEC 62505-1

Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 1: Single-phase circuit-breakers with Un above 1 kV

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2009
Status: inactive
Page Count: 126
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62505 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on traction systems having an UNm above 1 kV up to 52 kV.

This International Standard is also applicable to two-pole circuit-breakers when connected in the following manner: one pole supplying the connection to the contact line of the track, the second pole supplying the connection to the feeder cable which runs alongside the same track and which is used to boost the track voltage at regular intervals in combination with autotransformers. The centre of this circuit is connected to earth.

This Standard is also applicable to the operating devices of circuit-breakers and to their auxiliary equipment.

This Standard does not address circuit-breakers with dependent manual operating mechanism.

NOTE A rated short-circuit making current cannot be specified for these circuit-breakers and the use of these mechanisms may give reasons for the objection based on their safety in operation.

Document History

February 1, 2016
Railway applications – Fixed installations – Particular requirements for AC switchgear – Part 1: Circuit-breakers with nominal voltage above 1 kV
This part of IEC 62505 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: • designed for indoor or outdoor fixed installations in tractions systems, and...
IEC 62505-1
March 1, 2009
Railway applications – Fixed installations – Particular requirements for a.c. switchgear – Part 1: Single-phase circuit-breakers with Un above 1 kV
This part of IEC 62505 is applicable to single-phase a.c. one-pole circuit-breakers designed for indoor or outdoor fixed installations for operation at frequencies of 16,7 Hz, 50 Hz and 60 Hz on...

References

Advertisement