CSA - C22.2 NO. 46-M1988 UPD 2

Electric Air-Heaters

inactive
Organization: CSA
Publication Date: 1 January 2009
Status: inactive
Page Count: 14
scope:

This Standard applies to air-heaters intended for use on nominal system voltages of 600 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to permanently connected and cord connected air-heaters for household, commercial, and industrial use in non- hazardous locations.

The term air-heater includes the following types:

(a) convection;

(b) forced air;

(c) radiation;

(d) ceiling types only, or in combination with either lighting or ventilating components, or both;

(e) liquid-filled radiator; and

(f) combinations of (a), (b), or (c).

Note: For convenience, except where distinction is necessary, portable and stationary air-heaters are referred to throughout this Standard as "heaters".

This Standard does not apply to

(a) unit heaters involving only steam or hot water heating with an electric air-circulator;

(b) electric duct heaters, as covered in CSA Standard C22.2 No. 155;

(c) central electric warm air furnaces, as covered in CSA Standard C22.2 No. 23;

(d) radiant ceiling heating panels, panel sets and systems, as covered in CSA Standard C22.2 No. 217.

Requirements for cord-connected double-insulated electric air- heaters are specified in Clause 7 of this Standard.

Document History

August 1, 2013
Electric air heaters
This Standard applies to air heaters intended for use on nominal system voltages of 600 V or less and designed to be used in accordance with the Canadian Electrical Code, Part I. This Standard...
January 1, 2013
Electric air heaters
This Standard applies to air heaters intended for use on nominal system voltages of 600 V or less and designed to be used in accordance with the Canadian Electrical Code, Part I. This Standard...
January 1, 2013
Electric air heaters
This Standard applies to air heaters intended for use on nominal system voltages of 600 V or less and designed to be used in accordance with the Canadian Electrical Code, Part I. This Standard...
March 1, 2010
Electric Air-Heaters
A description is not available for this item.
C22.2 NO. 46-M1988 UPD 2
January 1, 2009
Electric Air-Heaters
This Standard applies to air-heaters intended for use on nominal system voltages of 600 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This...
November 1, 1988
Electric air-heaters
This Standard applies to air-heaters intended for use on nominal system voltages of 600 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This...
November 1, 1988
Electric Air-Heaters; Environmental Products
This Standard applies to air-heaters intended for use on nominal system voltages of 600 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This...
November 1, 1988
Electric Air-Heaters; Environmental Products
This Standard applies to air-heaters intended for use on nominal system voltages of 600 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This...
November 1, 1988
Electric air-heaters
This Standard applies to air-haters intended for use on nominal system voltages of 500 V or less, designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I. This...

References

Advertisement