CEN - EN 2854-003

Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm² - Operating temperatures between - 55 Degree C and 260 Degree C - Part 003: Product standard

inactive
Organization: CEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

June 1, 2021
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 °C and 260 °C - Part 003: Product standard
This document specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between –55 °C and 260 °C for cross sections equal to...
EN 2854-003
February 1, 2009
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm² - Operating temperatures between - 55 Degree C and 260 Degree C - Part 003: Product standard
A description is not available for this item.

References

Advertisement