IEC 62003
Nuclear power plants – Instrumentation and control important to safety – Requirements for electromagnetic compatibility testing
| Organization: | IEC |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
scope:
This International Standard establishes requirements for
electromagnetic compatibility testing of instrumentation and
control equipment supplied for use in systems important to safety
at nuclear power plants. The standard lists the applicable IEC
standards (principally the IEC 61000 series) which define the
general test methods, and provides the necessary
application-specific
The normative part of this standard is limited to the testing of equipment prior to installation in a nuclear power plant to demonstrate immunity to electromagnetic disturbances. This document includes informative annexes which provide additional guidance and describes approaches to maintaining electromagnetic compatibility for installed equipment.
Document History