DSF/ISO/DIS 22621-5

Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 5: Fitness for purpose of the system

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 22621 specifies the requirements of fitness for purpose of the polyamide (PA) piping system, intended to be buried and used for the supply of gaseous fuels at maximum operating pressures (MOP) up to and including 20 bar1). It specifies the definitions of electrofusion and butt fusion joints. It also specifies the method of preparation of test piece joints and the tests to be carried out on these joints for assessing the fitness for purpose of the system under normal and extreme conditions. It also specifies the test parameters for the test methods to which it refers. In conjunction with the other parts of ISO 22621, it is applicable to PA fittings, their joints and to joints with components of PA.

Document History

DSF/ISO/DIS 22621-5
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 5: Fitness for purpose of the system
This part of ISO 22621 specifies the requirements of fitness for purpose of the polyamide (PA) piping system, intended to be buried and used for the supply of gaseous fuels at maximum operating...
Advertisement