ETSI - TS 183 043
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); IMS - based PSTN/ISDN Emulation; Stage 3 specification
| Organization: | ETSI |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 140 |
scope:
The present document defines call control protocols and procedures for use in the IMS-based PSTN/ISDN Emulation subsystem based on the Media Gateway Control Protocol (MEGACO), the Session Initiation Protocol (SIP), and the associated Session Description Protocol (SDP).
NOTE: The present document relies on the architectural framework defined in TS 182 012 [3] for IMS-based PES Emulation and may need to be updated once the open issues identified in the present document are resolved.
The present document is applicable to:
• the interface between the User Equipment (UE) and the Call Session Control Function (CSCF);
• the interface between the Access Gateway Control Function (AGCF) and the Media Gateway Function (MGF);
• the interface between the Access Gateway Control Function (AGCF) and the Call Session Control Function (CSCF);
• the interface between the CSCF and any other CSCF; the interface between the CSCF and an Application Server (AS);
• the interface between the CSCF and the Media Gateway Control Function (MGCF);
• the interface between the S-CSCF and the Multimedia Resource Function Controller (MRFC);
• the interface between the CSCF and the Breakout Gateway Control Function (BGCF);
• the interface between the BGCF and the MGCF; the interface between the BGCF and any other BGCF;
• the interface between the CSCF and an external Multimedia IP network; the interface between the CSCF and the IBCF.
Document History