ISO 18932

Imaging materials - Adhesive mounting systems - Specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2009
Status: active
Page Count: 14
ICS Code (Other standards related to photography): 37.040.99
scope:

This International Standard provides specifications for adhesive mounting materials for use in attaching prints, including photographic, electrophotographic, electrostatic, thermal transfer or inkjet prints to mounting boards, album leaves, file cards and other supports. This International Standard covers both pressure-sensitive and thermally-activated adhesives. Spray adhesives are specifically excluded from this International Standard.

This International Standard is not applicable to situations in which the permanent mounting of a photograph is not recommended.

Document History

ISO 18932
March 15, 2009
Imaging materials - Adhesive mounting systems - Specifications
This International Standard provides specifications for adhesive mounting materials for use in attaching prints, including photographic, electrophotographic, electrostatic, thermal transfer or inkjet...
March 1, 2005
Imaging materials Adhesive mounting systems Specifications
A description is not available for this item.

References

Advertisement