CENELEC - EN 50465

Gas appliances - Fuel cell gas heating appliances - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW

inactive
Organization: CENELEC
Publication Date: 1 October 2008
Status: inactive
Page Count: 134
ICS Code (Fuel cells): 27.070
ICS Code (Heaters using other sources of energy): 97.100.99

Document History

January 1, 2015
Gas appliances - Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
This document specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy, sound power measurement and together with requirements for the...
January 1, 2015
European product standard for combined heating power systems using gas fuel
This European Standard specifies the requirements and test methods for the construction, safety, fitness for purpose, rational use of energy and the marking of a micro combined heat and power...
EN 50465
October 1, 2008
Gas appliances - Fuel cell gas heating appliances - Fuel cell gas heating appliance of nominal heat input inferior or equal to 70 kW
A description is not available for this item.

References

Advertisement