ATIS - T1.615

Digital Subscriber Signalling System No.1 (DSS1) - Layer 3 Overview

inactive
Organization: ATIS
Publication Date: 1 March 1992
Status: inactive
Page Count: 18
scope:

Scope, purpose, and application

The Digital Subscriber Signalling System No.1 (DSSl) is a suite of protocols that provides the means for users to invoke the full range of services and capabilities available from an ISDN.

The structure of the interface between a user and an ISDN is described in CCITT Recommendation 1.412. That structure defines an interface which consists of a variable number of discrete channels. The channels are of various types. One type of channel (the DChannel) is used to carry the DSSl signalling messages between the user and the network.

The structure of the DSSl protocol suite is based on the seven-layer model described in CCITT Recommendation 1.320. Layer 1 functions are described in American National Standard for telecommunications - Integrated services digital network - ISDN basic access interface for use on metallic loops for application at the network side of NT - Layer 7 specification1),Tl .601-l 988, American National Standard for telecommunications - integrated services digital network - ISDN basic access interface for S and T reference points - Layer 7 specification, ANSI T1.605 1991, and American National Standard for telecommunications - ISDN primary rate - Customer installation metallic interfaces - Layer 7 specification, ANSI T1.408-1990. , Layer 2 functions are described in American National Standard for telecommunications - Integrated services digital network - ISDN signailing specification for application at the user-network interface - Layer 2 specification, ANSI T1.602-1989.

The Layer 3 protocols provide:

- the means to establish, maintain, and terminate network connections across an ISDN-between communicating entities; and

- procedures which may be used to invoke and control supplementary services.

This standard describes the Layer 3 DSSl functions and protocol in general terms. Details of the Layer 3 protocols are provided in the standards listed in clause 8. A glossary of Layer 3 terms is provided in clause 3.

1) This standard is currently undergoing a revision. Contact the secretariat for more information.

Document History

June 1, 2014
Digital Subscriber Signalling System No. 1 (DSS1) – Layer 3 Overview
The Digital Subscriber Signalling System No.1 (DSS1) is a suite of protocols that provides the means for users to invoke the full range of services and capabilities available from the Integrated...
June 1, 2014
Digital Subscriber Signalling System No. 1 (DSS1) – Layer 3 Overview
Scope, Purpose, & Application The Digital Subscriber Signalling System No.1 (DSS1) is a suite of protocols that provides the means for users to invoke the full range of services and capabilities...
T1.615
March 1, 1992
Digital Subscriber Signalling System No.1 (DSS1) - Layer 3 Overview
Scope, purpose, and application The Digital Subscriber Signalling System No.1 (DSSl) is a suite of protocols that provides the means for users to invoke the full range of services and capabilities...
March 1, 1992
Digital Subscriber Signalling System No. 1 (DSS1) – Layer 3 Overview
Scope, purpose, and application The Digital Subscriber Signalling System No.1 (DSSl) is a suite of protocols that provides the means for users to invoke the full range of services and capabilities...
March 1, 1992
Digital Subscriber Signalling System No.1 DSS1 - Layer 3 Overview
A description is not available for this item.
January 1, 1992
Telecommunications - Digital Subscriber Signalling System No.1 (DSS1) - Layer 3 Overview
A description is not available for this item.
Advertisement