DSF/IEC 60884-2-7 Ed. 1.0

Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or outdoors. NOTE 1 In the following countries cord extension sets only for equipment of class II are not lowed: DE, UK and CZ. This standard does not apply to cord extension sets with means for reeling. This standard also applies to cord extension sets which are intended to be used in a cable reel and therefore they become cable reels with a detachable flexible cable. For the combination of the cord extension set and the reel requirements and tests of IEC 61242 have to be fulfilled in addition. Cord extension sets should be suitable for use at ambient temperatures not normally exceeding + 40 ºC, but their average over a period of 24 h does not exceed +35 °C., with a lower limit of the ambient air temperature of -5 °C.

Document History

March 31, 2014
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
July 1, 2013
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
March 22, 2011
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets
This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated...
DSF/IEC 60884-2-7 Ed. 1.0
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This clause of part 1 is applicable except as follows: Replacement of the whole Clause by: This part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing...
Advertisement