DS/EN 50164-6
Lightning Protection Components (LPC) - Part 6: Requirements for lightning strike counters
| Organization: | DS |
| Publication Date: | 18 February 2009 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Lightning protection): | 91.120.40 |
scope:
This European Standard specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or part of a surge protective device (SPD) installation. NOTE Lightning strike counters may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.
Document History