ISO 1920-9

Testing of concrete — Part 9: Determination of creep of concrete cylinders in compression

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: active
Page Count: 12
ICS Code (Concrete and concrete products): 91.100.30
scope:

This part of ISO 1920 specifies a method for determining the creep of standard concrete test cylinders subjected to a sustained longitudinal compressive load.

NOTE The conditions for curing and storage (see 6.1) can be varied to suit different requirements, e.g. early pre-stress. The time of loading (see 6.2) can also be varied to give an indication of other properties. These variations, however, will not conform to the requirements for a creep test as specified in this part of ISO 1920 and it is necessary that any deviation from the standard procedure be recorded in the test report.

Document History

ISO 1920-9
April 1, 2009
Testing of concrete — Part 9: Determination of creep of concrete cylinders in compression
This part of ISO 1920 specifies a method for determining the creep of standard concrete test cylinders subjected to a sustained longitudinal compressive load. NOTE The conditions for curing and...

References

Advertisement