DS/EN 13863-2
Concrete pavements - Part 2: Test method for the determination of the bond between two layers
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 23 January 2004 |
Status: | active |
Page Count: | 7 |
ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a method for the determination of the tensile bond strength between two concrete layers. This method is carried out on cores cut from hardened concrete.
Document History
DS/EN 13863-2
January 23, 2004
Concrete pavements - Part 2: Test method for the determination of the bond between two layers
This European Standard specifies a method for the determination of the tensile bond strength between two concrete layers. This method is carried out on cores cut from hardened concrete.