ATIS - T1.623

Digital Subscriber Signalling System Number 1 (DSS1) – Signalling Specification for the User Siginalling Bearer Service

inactive
Organization: ATIS
Publication Date: 1 April 1993
Status: inactive
Page Count: 22
scope:

The scope of this standard covers the user signalling bearer service procedures at the S or T reference points. The user signalling bearer service is a packet mode bearer service.

This standard defines the use of the procedures of ANSI T1.602-1989, Telecommunications - Integrated services digital network (ISDN) - Data-link layer signalling specification for application at the user-network interface, and ANSI T1.607-1990, Telecommunications - Integrated services digital network (ISDN) - Layer 3 signalling specification for circuit-switched bearer service for digital subscriber signalling system number 1 (DSS1), on basic rate interfaces and primary rate interfaces for the establishment and release of user signalling bearer service through an ISDN. The user signalling bearer service allows users to communicate by means of user-to-user signalling without setting up a circuit-switched connection (no B-channel). The user signalling bearer service is established and cleared in a manner similar to the control of a circuit-switched connection.

Purpose

This interface standard was written to provide a set of requirements for User-Network Signalling for ISDN support of user signalling bearer service, while conforming, wherever possible, with the Q- and I- Series Recommendations of the International Telegraph and Telephone Consultative Committee (CCITT), and adhering to the principles of evolution expressed therein. Equipment may be implemented with additional functions and procedures.

Document History

June 1, 2014
Digital Subscriber Signalling System Number 1 (DSS1) – Signalling Specification for the User Bearer Services
This standard presents the procedures at the S or T reference point for D-channel access connection on basic rate interfaces and primary rate interfaces within the Integrated Services Digital Network...
June 1, 2014
Digital Subscriber Signalling System Number 1 (DSS1) – Signalling Specification for the User Bearer Service
The scope of this standard covers the user signalling bearer service procedures at the S or T reference points. The user signalling bearer service is a packet mode bearer ser- vice. This standard...
T1.623
April 1, 1993
Digital Subscriber Signalling System Number 1 (DSS1) – Signalling Specification for the User Siginalling Bearer Service
The scope of this standard covers the user signalling bearer service procedures at the S or T reference points. The user signalling bearer service is a packet mode bearer service. This standard...
April 1, 1993
Digital Subscriber Signalling System Number 1 (DSS1) – Signalling Specification for the User Bearer Service
The scope of this standard covers the user signalling bearer service procedures at the S or T reference points. The user signalling bearer service is a packet mode bearer service. This standard...
January 1, 1993
Digital Subscriber Signalling System No. 1 DSS1 - Signalling Specification for the User Signalling Bearer Service
A description is not available for this item.
January 1, 1993
Telecommunications - Digital Subscriber Signalling System Number 1 (DSS1) - Signalling Specification for the User Signalling Bearer Service
A description is not available for this item.

References

Advertisement