CSA - C390-93
Energy Efficiency Test Methods for Three-Phase Induction Motors
| Organization: | CSA |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 50 |
scope:
This Standard specifies the test methods to be used in measuring the energy efficiency of three-phase induction motors in support of a consumer/user information program.
The method of determining and marking the nominal efficiency values are also specified.
This Standard applies to three-phase induction motors rated 0.746 kW at 1800 r/min (or equivalent*) and greater.
*An equivalent motor is a motor with the same torque output but with different kilowatt output and speed. Torque varies as kilowatts per revolutions per minute.
The test methods detailed in this Standard for three-phase induction motors are segregated in relation to specific kilowatt ratings according to the following
This Standard does not apply to liquid-filled motors such as submersible motors
Document History