NPFC - A-A-59820
NETWORK MEASURING SYSTEM INCLUDING A NETWORK ANALYZER, 500 KHz – 1.3 GHz WITH 50 OHM TEST PORT IMPEDANCE, CALIBRATION KITS, AND ACCESSORIES
| Organization: | NPFC |
| Publication Date: | 19 March 2009 |
| Status: | active |
| Page Count: | 9 |
scope:
This commercial item description (CID), describes a complete Network Measuring System which contains:
Network Analyzer which operates over a frequency range of 500 KHz to 1.3 GHz with 50 Ω test port impedance.
Fault isolation software.
Calibration kits.
Test cables and adaptors.
This CID is meant as a minimum requirement for the Network Measuring System in which only those manufacturers meet or surpass the following requirements are qualified per this CID.
Document History