ATIS - T1.621

Integrated Services Digital Network ISDN – User-to-User Signaling Supplementary Service

inactive
Organization: ATIS
Publication Date: 1 September 1992
Status: inactive
Page Count: 41
scope:

Scope and purpose

The user-to-user signaling supplementary service provides a means of communication used to exchange user information between two users. The exchange of user information is generally not a network acknowledged service. Acknowledgement of receipt of user information is not the responsibility of the network. Network notification of user information discard, due to the network's inability to transport the user information, shall be limited to notification sent to the user originating the discarded user information.

This standard is one of a series which defines and describes service capabilities within the context of an Integrated Service Digital Network (ISDN). It describes a single service capability which is a telecommunication transport capability. Such capability may be made available on a demand or a subscription arrangement. The interaction of this service capability with other ANSI defined service capabilities is also included. The purpose of the standard is to allow maximum compatibility among network and user owned telecommunications equipments in order to increase the attractiveness and usefulness of ISDNbased capabilities.

This standard specifies only the operation of UUS service (requested implicitly). The specifications for Service 1 requested explicitly, and Services 2 and 3 are for further study. Services 1, 2, and 3 are defined in CCITT Recommendation I.257.1.

Document History

June 1, 2014
Integrated Services Digital Network (ISDN) – User-to-User Signaling Supplementary Service
This standard defines the usage, format, and encoding of the cause information element within the context of the Digital Subscriber Signaling System Number 1 (DSS1) of an Integrated Services Digital...
June 1, 2014
Integrated Services Digital Network (ISDN) – User-to-User Signaling Supplementary Service
Scope & Purpose The user-to-user signaling supplementary service provides a means of communication used to exchange user information between two users. The exchange of user information is generally...
September 1, 1992
Integrated Services Digital Network (ISDN) – User-to-User Signaling Supplementary Service
Scope and purpose The user-to-user signaling supplementary service provides a means of communication used to exchange user information between two users. The exchange of user information is...
T1.621
September 1, 1992
Integrated Services Digital Network ISDN – User-to-User Signaling Supplementary Service
Scope and purpose The user-to-user signaling supplementary service provides a means of communication used to exchange user information between two users. The exchange of user information is...
January 1, 1992
Telecommunications - Integrated Services Digital Network (ISDN) - User-to-User Signaling Supplementary Service
A description is not available for this item.
January 1, 1992
User to User Signaling Supplementary Service Description
A description is not available for this item.
Advertisement