DS/EN 13411-1

Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 November 2008
Status: active
Page Count: 14
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to be used in slings made with six or eight strand steel wire ropes from 8 mm to 60 mm diameter complying with EN 12385-4. Reeving thimbles and solid thimbles are not covered by this standard. The hazards covered by this standard are identified in clause 4.

Document History

DS/EN 13411-1
November 19, 2008
Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings
This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to...
April 12, 2002
Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings
This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to...
Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings
This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to...
Advertisement