DSF/prEN 15908
Anaesthetic and respiratory equipment - Non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
1.1 This European Standard specifies requirements for connectors intended for use with medical gases. 1.2 This European Standard specifies the dimensions and the allocation of non-interchangeable screwthreaded (NIST) connectors NOTE As stated in EN ISO 5359, gas-specific quick-connectors complying with EN ISO 9170-1 are considered as an alternative to NIST connectors. 1.3 These connectors are intended to be used at nominal operating pressures not greater than 1400 kPa.
Document History