DIN ISO 6195
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances (ISO 6195:2002)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Cylinders): | 23.100.20 |
Document History
October 1, 2018
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances (ISO 6195:2013)
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm...
DIN ISO 6195
March 1, 2009
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances (ISO 6195:2002)
A description is not available for this item.