DIN 51032

Ceramics, glass, glass ceramics, vitreous enamels; permissible limits for the release of lead and cadmium from articles intended for use in contact with foodstuffs

inactive
Organization: DIN
Publication Date: 1 February 1986
Status: inactive
Page Count: 4
ICS Code (Ceramic products): 81.060.20
ICS Code (Enamels): 25.220.50
ICS Code (Materials and articles in contact with foodstuffs): 67.250

Document History

July 1, 2017
Keramik, Glas, Glaskeramik - Grenzwerte fuer die Abgabe von Blei und Cadmium aus Bedarfsgegenstaenden in Kontakt mit Lebensmitteln
Diese Norm legt für Bedarfsgegenstände aus keramischem Werkstoff, Glas und Glaskeramik Höchstwerte für die Abgabe von Blei und Cadmium bei Kaltextraktion nach DIN EN 1388-1 bzw. DIN EN 1388-2 fest....
September 1, 2016
Ceramics, glass, glass ceramics - Permissible limits for the release of lead and cadmium from articles intended for use in contact with food
A description is not available for this item.
DIN 51032
February 1, 1986
Ceramics, glass, glass ceramics, vitreous enamels; permissible limits for the release of lead and cadmium from articles intended for use in contact with foodstuffs
A description is not available for this item.
Advertisement