JSA - JIS C 3663-1
Rubber insulated cables - Rated voltages up to and including 450/750V-Part 1: General requirements
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Cables): | 29.060.20 |
Document History
October 20, 2010
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
This Standard specifies the rigid and flexible cables with insulation, and sheath if necessary, based on vulcanized rubber of rated voltages, Uo/U, up to and including 4501 750 V used in power...
JIS C 3663-1
March 1, 2009
Rubber insulated cables - Rated voltages up to and including 450/750V-Part 1: General requirements
A description is not available for this item.
July 20, 2007
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
October 20, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.