DS/ISO 730
Agricultural wheeled tractors - Rear-mounted three-point linkage - Categories 1N, 1, 2N, 2, 3N, 3, 4N and 4
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 February 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This International Standard specifies the dimensions and requirements of the three-point linkage for the attachment of implements or equipment to the rear of agricultural wheeled tractors. It specifies different categories to be used on different ranges of agricultural tractors as shown in Table 1.
Document History
August 5, 2014
Agricultural wheeled tractors - Rear-mounted three-point linkage - Categories 1N, 1, 2N, 2, 3N, 3, 4N and 4
SCOPE IN PDF
DS/ISO 730
February 10, 2009
Agricultural wheeled tractors - Rear-mounted three-point linkage - Categories 1N, 1, 2N, 2, 3N, 3, 4N and 4
This International Standard specifies the dimensions and requirements of the three-point linkage for the attachment of implements or equipment to the rear of agricultural wheeled tractors. It...