ISO 14242-3
Implants for surgery - Wear of total hipjoint prostheses - Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 2009 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 14242 specifies relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the orbital bearing type wear testing of total hip joint prostheses.
Document History
January 1, 2019
Implants for surgery - Wear of total hip-joint prostheses - Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test AMENDMENT 1
A description is not available for this item.
ISO 14242-3
March 15, 2009
Implants for surgery - Wear of total hipjoint prostheses - Part 3: Loading and displacement parameters for orbital bearing type wear testing machines and corresponding environmental conditions for test
This part of ISO 14242 specifies relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment...