DS/ISO/IEC 19772
Information technology – Security techniques – Authenticated encryption
| Organization: | DS |
| Publication Date: | 9 March 2009 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies six methods for authenticated encryption, i.e. defined ways of processing a data string with the following security objectives: - data confidentiality, i.e. protection against unauthorized disclosure of data, - data integrity, i.e. protection that enables the recipient of data to verify that it has not been modified, - data origin authentication, i.e. protection that enables the recipient of data to verify the identity of the data originator. All six methods specified in this International Standard are based on a block cipher algorithm, and require the originator and the recipient of the protected data to share a secret key for this block cipher. Key management is outside the scope of this standard; key management techniques are defined in ISO/IEC 11770. Four of the mechanisms in this standard, namely mechanisms 1, 3, 4 and 6, allow data to be authenticated which is not encrypted. That is, these mechanisms allow a data string that is to be protected to be divided into two parts, D, the data string that is to be encrypted and integrity-protected,
Document History