DSF/ISO/DIS 14223-1

Radiofrequency identification of animals - Advanced transponders - Part 1: Air interface

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Other standards related to farm buildings and installations): 65.040.99
scope:

This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully backwards-compatible with those of ISO 11784 and ISO 11785.

Document History

DSF/ISO/DIS 14223-1
Radiofrequency identification of animals - Advanced transponders - Part 1: Air interface
This part of ISO 14223 specifies the air interface between the transceiver and the advanced transponder used in the radiofrequency identification of animals, this specification being fully...
Advertisement