ISO 5398-2
Leather — Chemical determination of chromic oxide content — Part 2: Quantification by colorimetric determination
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %.
This is an analysis for total chromium in leather; it is not compound specific or specific to its oxidation state.
Document History
ISO 5398-2
January 15, 2009
Leather — Chemical determination of chromic oxide content — Part 2: Quantification by colorimetric determination
This part of ISO 5398 describes the determination of chrome by colorimetric means. It is applicable to leathers which are expected to have chromic oxide contents in excess of 0,05 %.
This is an...