SDI/DOOR - ANSI A250.13

Testing and Rating of Severe Windstorm Resistant Components for Swinging Door Assemblies

active, Most Current
Buy Now
Organization: SDI/DOOR
Publication Date: 1 January 2008
Status: active
scope:

This standard provides procedures for testing and establishing load ratings (design load in pounds per square foot or pounds force) for components of exterior swinging door assemblies. It is the intent of this document to test the protection of openings during severe windstorm conditions, such as a hurricane, that produces sustained wind speeds or gusts in a range of 110 to 150 miles per hour as defined by ASCE 7-02. It is not intended to simulate wind forces generated by tornadoes.

Document History

January 1, 2014
Testing and Rating of Severe Windstorm Resistant Components for Swinging Door Assemblies for Protection of Building Envelopes
This standard provides procedures for testing and establishing load ratings for components of exterior swinging door assemblies for the protection of openings in building envelopes during severe...
ANSI A250.13
January 1, 2008
Testing and Rating of Severe Windstorm Resistant Components for Swinging Door Assemblies
This standard provides procedures for testing and establishing load ratings (design load in pounds per square foot or pounds force) for components of exterior swinging door assemblies. It is the...
January 1, 2003
Testing and Rating of Severe Windstorm Resistant Components for Swinging Door Assemblies
A description is not available for this item.
Advertisement