ISO/IEC 14496-25

Information technology - Coding of audio-visual objects - Part 25: 3D Graphics Compression Model

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: inactive
Page Count: 20
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14496 describes a model for connecting 3D Graphics Compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or recommendation.

The goal of this part of ISO/IEC 14496 is to specify an architectural model able to accommodate

• third-party XML based description of scene graph and graphics primitives with

• (potential) binarization tools and with

• MPEG-4 3D Graphics Compression tools specified in ISO/IEC 14496-2, ISO/IEC 14496-11 and ISO/IEC 14496-16.

The advantages of such an approach are on one side the use of powerful compression tools for graphics and on the other side the generality of graphics primitives representation. Hence, compression tools developed in ISO/IEC 14496-2, ISO/IEC 14496-11 and ISO/IEC 14496-16 would be applied not only to the scene graph defined by ISO/IEC 14496-11 but to any scene graph definition. The bitstreams obtained when using the model are MP4 formatted and contain XML (or binarized XML) for the scene graph and binary elementary streams for graphics compression (geometry, texture and animation).

Document History

May 15, 2011
Information technology - Coding of audio-visual objects - Part 25: 3D Graphics Compression Model
This part of ISO/IEC 14496 describes a model for connecting 3D Graphics Compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or...
ISO/IEC 14496-25
April 1, 2009
Information technology - Coding of audio-visual objects - Part 25: 3D Graphics Compression Model
This part of ISO/IEC 14496 describes a model for connecting 3D Graphics Compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or...
Advertisement