DSF/FprEN 61482-2
Live working - Protective clothing against the thermal hazards of an electric arc -- Part 2: Requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
This part of IEC 61482 is applicable to protective clothing used in work if there is an electric arc hazard. This standard specifies requirements and test methods applicable to materials and garments for protective clothing for electrical workers against the thermal hazards of an electric arc based on - relevant general properties of the textiles, tested with selected textile test methods, and - arc thermal resistance properties, such as - the arc rating of materials (ATPV or EBT50), when tested with an open electric arc under defined laboratory conditions according to IEC 61482-1-1, or - the arc protection class of materials and garments (Class 1 or Class 2), when tested with a directed and constrained electric arc under defined laboratory conditions according to IEC 61482-1-2. Requirements of this standard do not address electric shock hazards. The present standard is applicable in combination with standards covering such hazards. NOTE 1 If conductive fibres are used in the construction of the garments the risk for electric shock hazard should be considered. This standard does not contain requirements for the protection of head, hands and feet. NOTE 2 Requirements and tests to cover these hazards are under development. Requirements of this standard do not cover the electric arc hazards of electric shock, noise, UV emissions, pressure shrapnel, hot oil, the consequences of physical and mental shock and the toxic influences. NOTE 3 The standard is applicable in combination with standards covering such hazards.
Document History