ASME/BPVC - 2605
2605 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 454°C (850°F) Section VIII, Division 2 Supp 8
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 10 |
Document History
2605
July 1, 2007
2605 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 454°C (850°F) Section VIII, Division 2 Supp 8
A description is not available for this item.