NAVISTAR - TMS 7016
Polyvinyl Chloride Extrusions (Trim)
| Organization: | NAVISTAR |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers the general requirements, property and performance requirements, quality, identification, qualification, source approval and quality control.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers three types of non-staining and non-fogging polyvinyl chloride resin compounds suitable for truck trim applications. A pressure sensitive adhesive may be applied to one side of the extrusion by specifying this option on the engineering drawing.
Type 1: Exterior Trim
Type 1A: Exterior Tape
Type 2: Interior Trim
Type 3: Under Hood Components
Type 4: Aero Closeout
Document History