DSF/EN 50366/FprISA
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 4 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
Interpretation: While there are some editorial differences between the scopes of EN 50366:2003 and its amendment A1:2006 and EN 62233:2008 (IEC 62233:2005, modified) it was never intended that these standards should cover different products. Therefore the scope of EN 62233:2008, including exclusions, applies equally to EN 50366:2003 and to EN 50366:2003/A1:2006.
Document History
January 20, 2010
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
Interpretation: While there are some editorial differences between the scopes of EN 50366:2003 and its amendment A1:2006 and EN 62233:2008 (IEC 62233:2005, modified) it was never intended that these...
October 11, 2007
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
This Standard deals with electromagnetic fields and defines methods for evaluating the electric field and the magnetic field for frequencies up to 300 GHz around household and similar electrical...
July 4, 2003
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
This Standard deals with electromagnetic fields and defines methods for evaluating the electric field and the magnetic field for frequencies up to 300 GHz around household and similar electrical...
DSF/EN 50366/FprISA
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
Interpretation: While there are some editorial differences between the scopes of EN 50366:2003 and its amendment A1:2006 and EN 62233:2008 (IEC 62233:2005, modified) it was never intended that these...