DS/CWA 15940
Automotive fuels - Paraffinic diesel from synthesis or hydrotreatment - Requirements and test methods
| Organization: | DS |
| Publication Date: | 16 March 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This CEN Workshop Agreement specifies requirements and test methods for marketed and delivered paraffinic diesel fuel. It is applicable to paraffinic diesel fuel from synthesis or hydrotreatment processes for use in diesel engine vehicles designed to run on automotive diesel fuel. The document describes the quality for use as automotive fuel for diesel engines at 100 % concentration. NOTE 1 For general diesel engine warranty, paraffinic automotive diesel fuel may need a validation step, which for some existing engines may still need to be done (see also the Introduction to this document). NOTE 2 For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History