DSF/FprEN 61076-2-107

Connectors for electronic equipment - Product requirements -- Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking

inactive
Organization: DS
Status: inactive
Page Count: 39
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw locking as well as adaptors. The connectors are suitable to connect two optic fibres and two electrical wires intended for power transmission to the optionally integrated transmitter and receiver, not specified in this standard. Male connectors have round electrical contacts O 1,0 mm and round optical contacts with the ferrule O 1,25 mm according to IEC 61754-20, grade 1 for All-silica optical fibre cables single mode fibre 9/125 multimode fibre 50/125 or 62,5/125 NOTE M12 is the dimension of the thread of the screw locking mechanism of these circular connectors.

Document History

August 2, 2010
Connectors for electronic equipment - Product requirements - Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking
IEC 61076-2-107:2010 describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw-locking as well...
Connectors for electronic equipment - Product requirements -- Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking
This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screwlocking as well as...
DSF/FprEN 61076-2-107
Connectors for electronic equipment - Product requirements -- Part 2-107: Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw locking
This standard describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw locking as well as...
Advertisement