ASME/BPVC - CASE N-773
N-773 Alternative Qualification Criteria for Eddy Current Examinations of Piping Inside Surfaces Section XI, Division 1 Supp 8
| Organization: | ASME/BPVC |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Personnel and procedures qualified in accordance with this Case are qualified for detection and length-sizing of inside surface flaws in volume C-D-E-F as defined in Fig. IWB-2500-8(c). Examination results may be used as complementary surface examination data in conjunction with ultrasonic examinations only under the supervision of an examiner qualified in accordance with the applicable Appendix VIII supplement for which the data is being used.
Document History