IEC/TR 62296

Considerations of unaddressed safety aspects in the second edition of IEC 60601-1 and proposals for new requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2009
Status: active
Page Count: 82
ICS Code (Medical equipment): 11.040
scope:

This technical report contains a series of recommendations developed by an expert working group of IEC subcommittee 62A in response to questions of interpretation of the second edition of IEC 60601-1.

This technical report is primarily intended to be used by:

- manufacturers of MEDICAL ELECTRICAL EQUIPMENT;

- test houses and others responsible for assessment of compliance with IEC 60601-1:1988, and

- those developing subsequent editions of IEC 60601-1.

The recommendations in the first edition of IEC/TR 62296 were considered in preparing the third edition of IEC 60601-1. As the third edition of IEC 60601-1 has been published, some of the recommendations in the second edition of IEC/TR 62296 have been changed to align with requirements in IEC 60601-1:2005. Seven additional recommendations have been developed by IEC/SC 62A/WG 14 and are included in this edition of IEC/TR 62296. They are recommendations 57 through 63.

Document History

IEC/TR 62296
January 1, 2009
Considerations of unaddressed safety aspects in the second edition of IEC 60601-1 and proposals for new requirements
This technical report contains a series of recommendations developed by an expert working group of IEC subcommittee 62A in response to questions of interpretation of the second edition of IEC...
March 1, 2003
Considerations of unaddressed safety aspects in the Second Edition of IEC 60601-1 and proposals for new requirements
A description is not available for this item.

References

Advertisement