DSF/FprEN 61754-24-21
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 24-21: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP67 ratings according to IEC 60529, for use in harsh industrial environments.
Document History
November 26, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 24-21: Type SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing...
DSF/FprEN 61754-24-21
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces -- Part 24-21: Interface standard for SC-RJ connectors with protective housings based on IEC 61076-3-106, variant 06
This part of IEC 61754 serves as an interface standard and describes an SC-RJ fibre optic connector equipped with a protective housing based on IEC 61076-3-106, variant 06, for upgrading the existing...
Fibre optic connector interfaces -- Part 24-21: Interface standard for SC-RJ connectors with protective housings related to IEC 61076-3-106
This part 24-21 of IEC 61754, describes a SC-RJ fibre optic connector equipped with a protective housing for upgrading the existing interface defined in IEC 61754-24 to IP65 and IP 67 ratings...