ISO 15337
Ambient air — Gas phase titration — Calibration of analysers for ozone
| Organization: | ISO |
| Publication Date: | 15 April 2009 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This International Standard specifies the gas phase titration (GPT) method for the calibration of ambient air ozone (O3) analysers. The method is applicable to the calibration of O3 concentrations in the range 10 μg m−3 (5 nmol mol−1 mole fraction) to 2 000 μg m−3 (1 000 nmol mol−1 mole fraction). This International Standard uses the reference conditions of 25 °C and 101,325 kPa; however, reference temperatures of 0 °C and 20 °C are also acceptable.
Document History