FORD - WSS-M2P170-B2
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 250 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 17 March 2009 |
| Status: | inactive |
| Page Count: | 4 |
scope:
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
Document History
October 18, 2013
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 250 °C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
May 25, 2010
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 250 DEGREES C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components
WSS-M2P170-B2
March 17, 2009
PAINT PERFORMANCE, METAL SUBSTRATES, HEAT RESISTANT COATING, MODERATE VISIBILITY, 250 DEGREE C, max ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum heat and corrosion performance requirements for chassis and engine components