ISO 22266-1

Mechanical vibration — Torsional vibration of rotating machinery — Part 1: Land-based steam and gas turbine generator sets in excess of 50 MW

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2009
Status: active
Page Count: 32
ICS Code (Generating sets): 29.160.40
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This part of ISO 22266 provides guidelines for applying shaft torsional vibration criteria, under normal operating conditions, for the coupled shaft system and long blades of a turbine generator set. In particular, these apply to the torsional natural frequencies of the coupled shaft system at line and twice line frequencies of the electrical network to which the turbine generator set is connected. In the event that torsional natural frequencies do not conform with defined frequency margins, other possible actions available to vendors are defined.

This part of ISO 22266 is applicable to

- land-based steam turbine generator sets for power stations with power outputs greater than 50 MW and normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min, and

- land-based gas turbine generator sets for power stations with power outputs greater than 50 MW and normal operating speeds of 3 000 r/min and 3 600 r/min.

Methods currently available for carrying out both analytical assessments and test validation of the shaft system torsional natural frequencies are also described.

Document History

May 1, 2022
Mechanical vibration — Torsional vibration of rotating machinery — Part 1: Evaluation of steam and gas turbine generator sets due to electrical excitation
This document provides guidelines for the assessment of torsional natural frequencies and component strength, under normal operating conditions, for the coupled shaft train, including long elastic...
ISO 22266-1
May 1, 2009
Mechanical vibration — Torsional vibration of rotating machinery — Part 1: Land-based steam and gas turbine generator sets in excess of 50 MW
This part of ISO 22266 provides guidelines for applying shaft torsional vibration criteria, under normal operating conditions, for the coupled shaft system and long blades of a turbine generator set....

References

Advertisement